SCHURTER Inc LEDs - Spacers, Standoffs 35.9614

Description
HOLDER WITHOUT LED 3MM 5PLACE
Request a Quote Datasheet
Description
HOLDER WITHOUT LED 3MM 5PLACE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 486-7068-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
486-7068-ND
LEDs - Spacers, Standoffs 486-7068-ND
HOLDER WITHOUT LED 3MM 5PLACE

HOLDER WITHOUT LED 3MM 5PLACE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
0035.9614
LED Mounting Hardware 0035.9614
LED Mounting Hardware AST

LED Mounting Hardware AST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 486-7068-ND 0035.9614
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796178 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 40.46 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8338 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers