TE Connectivity LED Holders 2316511-3

Description
Body Features Compatible LED : Bridgelux V13, Citizen CLL032, Luminus CXM-11-AC00, Luminus CHM-14-AC00, Panasonic DMC 128S, Panasonic DMC 124S, Citizen CLU721, Everlight EAHP1919Wxx, Citizen CLU711, Luminus CLM-14 GEN 3, Edison Opto SL Series, Lextar PB26U, Citizen CLU038, Citizen CLU 036, Panasonic DMC 124, Seoul SDWx2F1A, Lextar PB19H, Panasonic DMC 128, Citizen CLU034, Panasonic DMS 126, Citizen CLU 034, Panasonic DMS 125, Lextar PB26H, Samsung LC019D, Panasonic DMS 128, Tridonic SLE-G6-LES 15, Samsung LC026D, Lextar PB19U, Citizen CLU720, Seoul SDWx3F1C, Samsung LC016D, Luminus CXM-14-AC10, Panasonic DMC 125, Tridonic SLE-G6-LES 17, Citizen CLU710, Luminus CHM-14-AC10, Luminus CXM-11, Panasonic DMC 125S, Lextar PB16U, Luminus CXM-11-XH00, Soleriq13 series, Lextar PB16H Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Programmable, Driver on Board, Thermal Protection, Dimmable (Linear Profile) Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Bridgelux V13, Citizen CLL032, Luminus CXM-11-AC00, Luminus CHM-14-AC00, Panasonic DMC 128S, Panasonic DMC 124S, Citizen CLU721, Everlight EAHP1919Wxx, Citizen CLU711, Luminus CLM-14 GEN 3, Edison Opto SL Series, Lextar PB26U, Citizen CLU038, Citizen CLU 036, Panasonic DMC 124, Seoul SDWx2F1A, Lextar PB19H, Panasonic DMC 128, Citizen CLU034, Panasonic DMS 126, Citizen CLU 034, Panasonic DMS 125, Lextar PB26H, Samsung LC019D, Panasonic DMS 128, Tridonic SLE-G6-LES 15, Samsung LC026D, Lextar PB19U, Citizen CLU720, Seoul SDWx3F1C, Samsung LC016D, Luminus CXM-14-AC10, Panasonic DMC 125, Tridonic SLE-G6-LES 17, Citizen CLU710, Luminus CHM-14-AC10, Luminus CXM-11, Panasonic DMC 125S, Lextar PB16U, Luminus CXM-11-XH00, Soleriq13 series, Lextar PB16H Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Programmable, Driver on Board, Thermal Protection, Dimmable (Linear Profile) Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2316511-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
2316511-3
LED Holders 2316511-3
Body Features Compatible LED : Bridgelux V13, Citizen CLL032, Luminus CXM-11-AC00, Luminus CHM-14-AC00, Panasonic DMC 128S, Panasonic DMC 124S, Citizen CLU721, Everlight EAHP1919Wxx, Citizen CLU711, Luminus CLM-14 GEN 3, Edison Opto SL Series, Lextar PB26U, Citizen CLU038, Citizen CLU 036, Panasonic DMC 124, Seoul SDWx2F1A, Lextar PB19H, Panasonic DMC 128, Citizen CLU034, Panasonic DMS 126, Citizen CLU 034, Panasonic DMS 125, Lextar PB26H, Samsung LC019D, Panasonic DMS 128, Tridonic SLE-G6-LES 15, Samsung LC026D, Lextar PB19U, Citizen CLU720, Seoul SDWx3F1C, Samsung LC016D, Luminus CXM-14-AC10, Panasonic DMC 125, Tridonic SLE-G6-LES 17, Citizen CLU710, Luminus CHM-14-AC10, Luminus CXM-11, Panasonic DMC 125S, Lextar PB16U, Luminus CXM-11-XH00, Soleriq13 series, Lextar PB16H Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Programmable, Driver on Board, Thermal Protection, Dimmable (Linear Profile) Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 350 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Bridgelux V13, Citizen CLL032, Luminus CXM-11-AC00, Luminus CHM-14-AC00, Panasonic DMC 128S, Panasonic DMC 124S, Citizen CLU721, Everlight EAHP1919Wxx, Citizen CLU711, Luminus CLM-14 GEN 3, Edison Opto SL Series, Lextar PB26U, Citizen CLU038, Citizen CLU 036, Panasonic DMC 124, Seoul SDWx2F1A, Lextar PB19H, Panasonic DMC 128, Citizen CLU034, Panasonic DMS 126, Citizen CLU 034, Panasonic DMS 125, Lextar PB26H, Samsung LC019D, Panasonic DMS 128, Tridonic SLE-G6-LES 15, Samsung LC026D, Lextar PB19U, Citizen CLU720, Seoul SDWx3F1C, Samsung LC016D, Luminus CXM-14-AC10, Panasonic DMC 125, Tridonic SLE-G6-LES 17, Citizen CLU710, Luminus CHM-14-AC10, Luminus CXM-11, Panasonic DMC 125S, Lextar PB16U, Luminus CXM-11-XH00, Soleriq13 series, Lextar PB16H

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Not Programmable, Driver on Board, Thermal Protection, Dimmable (Linear Profile)

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 350

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2316511-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2154857-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2154430-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213118-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details