Visual Communications Company, Inc. Optics - Light Pipes LFB025CTP

Description
LIGHT PIPE ROUND 3MM
Request a Quote Datasheet
Description
LIGHT PIPE ROUND 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFB025CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB025CTP-ND
Optics - Light Pipes LFB025CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet
LED Light Pipes - 1371177 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371177
LED Light Pipes 1371177
VCC LFB025CTP LED Light Pipe

VCC LFB025CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371421 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371421
LED Light Pipes 1371421
LTP Rigid Panel Round .118"D .250"L 3mm

LTP Rigid Panel Round .118"D .250"L 3mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFB025CTP-ND 1371177
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3mm 3 (dia.) x 6.4mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LEDs - Spacers, Standoffs - 36-7060-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 1707555 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details