SCHURTER Inc LED Holder for 3 mm and 5 mm LED AST

Description
Description PCB,: Up to 8 holders possible Arrangement in-line and in blocks For 3 mm or 5 mm LED's
Request a Quote Datasheet
Description
Description PCB,: Up to 8 holders possible Arrangement in-line and in blocks For 3 mm or 5 mm LED's
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Santa Rosa, CA, United States
LED Holder for 3 mm and 5 mm LED
AST
LED Holder for 3 mm and 5 mm LED AST
Description PCB,: Up to 8 holders possible Arrangement in-line and in blocks For 3 mm or 5 mm LED's

Description

  • PCB,:
  • Up to 8 holders possible
  • Arrangement in-line and in blocks
  • For 3 mm or 5 mm LED's
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category LED Mounts and Lenses
Product Number AST
Product Name LED Holder for 3 mm and 5 mm LED
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LEDs - Spacers, Standoffs - 486-7067-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details