Visual Communications Company, Inc. Light Pipes LFB025CTP

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 28-LFB025CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
28-LFB025CTP-ND
Light Pipes 28-LFB025CTP-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, 6.4Mm, Transparent; Length Vcc (Visual Communications Company) - 76Y7022 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 6.4Mm, Transparent; Length Vcc (Visual Communications Company)
76Y7022
Light Pipe, Single, 6.4Mm, Transparent; Length Vcc (Visual Communications Company) 76Y7022
LIGHT PIPE, SINGLE, 6.4MM, TRANSPARENT; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFB Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 6.4MM, TRANSPARENT; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 28-LFB025CTP-ND 76Y7022
Product Name Light Pipes Light Pipe, Single, 6.4Mm, Transparent; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77554 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2170068-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details