Newport MKS Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA 77635

Description
The 77635 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 79 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.12 inch (3 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 1.6 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.
Request a Quote
Description
The 77635 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 79 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.12 inch (3 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 1.6 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Irvine, CA, United States
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA
77635
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA 77635
The 77635 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 79 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.12 inch (3 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 1.6 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.

The 77635 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 79 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.12 inch (3 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 1.6 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders.

High ultraviolet to near-infrared throughput

Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77635
Product Name Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
Core Material Liquid; Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77634 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78259 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. - 77527 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 3.2 mm (0.1260 inch)
View Details