TE Connectivity Light Pipes 2325080-6

Description
Configuration Features Lightpipe Configuration : Single Round Number of Lightpipes : 4 Packaging Features Packaging Method : Tray Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : OSFP Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Configuration : Single Round Number of Lightpipes : 4 Packaging Features Packaging Method : Tray Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : OSFP Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 2325080-6 - TE Connectivity
Berwyn, PA, United States
Light Pipes
2325080-6
Light Pipes 2325080-6
Configuration Features Lightpipe Configuration : Single Round Number of Lightpipes : 4 Packaging Features Packaging Method : Tray Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : OSFP Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Lightpipe Configuration : Single Round
  • Number of Lightpipes : 4

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Lightpipe Product Type : Lightpipe
  • Pluggable Form Factor : OSFP

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Guides
Product Number 2325080-6
Product Name Light Pipes
Operating Temp -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2170068-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details