Visual Communications Company, Inc. Panel Indicator, 8Mm, Yellow, 2Vdc; Led Color Vcc (Visual Communications Company) L65DY2L

Description
PANEL INDICATOR, 8MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Yellow, 2Vdc; Led Color Vcc (Visual Communications Company) - 98Y9973 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Yellow, 2Vdc; Led Color Vcc (Visual Communications Company)
98Y9973
Panel Indicator, 8Mm, Yellow, 2Vdc; Led Color Vcc (Visual Communications Company) 98Y9973
PANEL INDICATOR, 8MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, YELLOW, 2VDC; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9973
Product Name Panel Indicator, 8Mm, Yellow, 2Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCKC500-NW5X4040402CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 602 nm (6020 Å)
View Details
2 suppliers
LED Indication - Discrete - SML-LX1206SRW-TR - 896195-SML-LX1206SRW-TR - Win Source Electronics
View Details
3 suppliers