Visual Communications Company, Inc. LED 5MM RED DIFFUSED PANELMT L65DR12L

Description
LED 5MM RED DIFFUSED PANELMT
Datasheet
Description
LED 5MM RED DIFFUSED PANELMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED 5MM RED DIFFUSED PANELMT - 894-L65DR12L - Utmel Electronic Limited
Hong Kong, China
LED 5MM RED DIFFUSED PANELMT
894-L65DR12L
LED 5MM RED DIFFUSED PANELMT 894-L65DR12L
LED 5MM RED DIFFUSED PANELMT

LED 5MM RED DIFFUSED PANELMT

Supplier's Site
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company) - 98Y9969 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company)
98Y9969
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company) 98Y9969
PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 894-L65DR12L 98Y9969
Product Name LED 5MM RED DIFFUSED PANELMT Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red Red; Red
Peak Wavelength 622 nm (6220 Å)
Viewing Angle 30 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 80 degrees
View Details
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers