Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) L60D-R12-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:19mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:19mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) - 84X6118 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company)
84X6118
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) 84X6118
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:19mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:19mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84X6118
Product Name Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 67-SML-LXL1206SUGC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details