Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Red, 24V; Led Color Leecraft L59D-R24-W

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 24V; Led Color Leecraft - 10F7461 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 24V; Led Color Leecraft
10F7461
Panel Mount Indicator, Led, 6.35Mm, Red, 24V; Led Color Leecraft 10F7461
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7461
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 24V; Led Color Leecraft
LED Package: 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers