Visual Communications Company, Inc. Optics - LEDs - Light Pipes - FLX_442_CTP_12 FLX_442_CTP_12

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 774609-FLX_442_CTP_1 2 Series: * Family Name: FLX_442_CTP_12 Categories: Optoelectronics Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 774609-FLX_442_CTP_1 2 Series: * Family Name: FLX_442_CTP_12 Categories: Optoelectronics Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - FLX_442_CTP_12
774609-FLX_442_CTP_12
Optics - LEDs - Light Pipes - FLX_442_CTP_12 774609-FLX_442_CTP_12
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 774609-FLX_442_CTP_1 2 Series: * Family Name: FLX_442_CTP_12 Categories: Optoelectronics Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 774609-FLX_442_CTP_12
Series: *
Family Name: FLX_442_CTP_12
Categories: Optoelectronics
Introduction Date: January 20, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 774609-FLX_442_CTP_12
Product Name Optics - LEDs - Light Pipes - FLX_442_CTP_12
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Mini-mold Chip LED - SML-D14U2W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details