VISUAL COMMUNICATIONS COMPANY, INC.
FLX_12 -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
FLX_12
Description
LIGHTPIPE FLEXIBLE 12"
Request a Quote
Email Supplier
Datasheet
Description
LIGHTPIPE FLEXIBLE 12"
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
FLX_12-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Spacer
Color
Natural
View Details
LED Hardware
LED Light Pipe
LED Type
4.6 x 9.3 x 14mm
Lead Length
14 mm (0.5512 inch)
View Details