Keystone Electronics Corp. Spacer Mount for LED 8924

Description
Part Number: 8924 Length: .600 [15.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8924 Length: .600 [15.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8924 is a universal LED spacer mount designed for T-1 and T-1 3/4 LED components, providing self-alignment of leads on 0.100 inch centers, lead retention, and height control. It is made of black PVC with UL 94V-0 rating and includes bottom bosses for heat dissipation and post-solder cleanup. The part has a length of 0.600 inch (15.2 mm) and is suited for mounting LEDs, resistors, transistors, and other components. Its design eliminates the need for special tools and prevents lead shorting or crimping.

Datasheet Summary
Powered by GS/AI

The 8924 is a universal LED spacer mount designed for T-1 and T-1 3/4 LED components, providing self-alignment of leads on 0.100 inch centers, lead retention, and height control. It is made of black PVC with UL 94V-0 rating and includes bottom bosses for heat dissipation and post-solder cleanup. The part has a length of 0.600 inch (15.2 mm) and is suited for mounting LEDs, resistors, transistors, and other components. Its design eliminates the need for special tools and prevents lead shorting or crimping.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8924 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8924
Spacer Mount for LED 8924
Part Number: 8924 Length: .600 [15.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8924

  • Length: .600 [15.2]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8924-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8924-ND
LEDs - Spacers, Standoffs 36-8924-ND
SPACER MOUNT LED TRI-LEAD .600"

SPACER MOUNT LED TRI-LEAD .600"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8924
LED Mounting Hardware 8924
LED Mounting Hardware UNIVERSAL MNT .60" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .60" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8924 36-8924-ND 8924
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Red - 8674 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7053-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 LED's - 7380 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers