RS Components, Ltd. LED Lenses & Reflectors 6656533

Description
Luxeon1 & 3 25deg Cluster LED Optic
Request a Quote
Description
Luxeon1 & 3 25deg Cluster LED Optic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 6656533 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
6656533
LED Lenses & Reflectors 6656533
Luxeon1 & 3 25deg Cluster LED Optic

Luxeon1 & 3 25deg Cluster LED Optic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 6656533
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1711539 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 10.6 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Light Pipes - 8795983 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
LED Array Mounts - 1360209 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
Lead Length 45 mm (1.77 inch)
View Details
LED Light Pipes - 1707641 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 21.6 mm (0.8504 inch)
Mount Style Pcb mounted
View Details