VISUAL COMMUNICATIONS COMPANY, INC.
FLX_04 -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
FLX_04
Description
FLEX LIGHTPIPE 4"
Request a Quote
Email Supplier
Datasheet
Description
FLEX LIGHTPIPE 4"
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
FLX_04-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Spacer
LED Type
T-1 & T-1 3/4 LED's
Mount Style
PCB
View Details
2 suppliers
LED Hardware
LED Light Pipe
LED Type
3.2 (dia.) x 6.5mm
Lead Length
6.5 mm (0.2559 inch)
View Details