RS Components, Ltd. LED Lenses & Reflectors 6974272

Description
Luxeon Rebel 35 deg Circular Optic 20mm
Request a Quote
Description
Luxeon Rebel 35 deg Circular Optic 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 6974272 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
6974272
LED Lenses & Reflectors 6974272
Luxeon Rebel 35 deg Circular Optic 20mm

Luxeon Rebel 35 deg Circular Optic 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 6974272
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795995 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details
LED Light Pipes - 8795857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
LED Array Mounts - 9125120 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
View Details
LED Lenses & Reflectors - 664504 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 72 mm (2.83 inch)
View Details