Visual Communications Company, Inc. Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company) CTHS15CIC05

Description
CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Description
CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap-Touch Sensor Display (part number 06AC2661) from the CTH Series features a compact design measuring 15.0 mm x 15.0 mm x 11.0 mm and operates at a supply voltage of up to 5.5V. It integrates touch sensing and display technology, providing a user-friendly interface suitable for various applications, including mobile communication devices, point of sale terminals, and industrial control displays. The display is available in five colors: super red, white, pure green, blue, and yellow, and supports optional graphic overlays for icons such as on/off, arrow, and alarm. The device is compliant with RoHS and REACH requirements, ensuring it meets environmental standards. Its robust design, with no mechanical moving parts, simplifies device design and manufacturability. The sensor can be mounted behind clear acrylic or glass layers, with specific thickness and distance limitations. Soldering conditions for installation include wave soldering and hand soldering guidelines.

Datasheet Summary
Powered by GS/AI

The Cap-Touch Sensor Display (part number 06AC2661) from the CTH Series features a compact design measuring 15.0 mm x 15.0 mm x 11.0 mm and operates at a supply voltage of up to 5.5V. It integrates touch sensing and display technology, providing a user-friendly interface suitable for various applications, including mobile communication devices, point of sale terminals, and industrial control displays. The display is available in five colors: super red, white, pure green, blue, and yellow, and supports optional graphic overlays for icons such as on/off, arrow, and alarm. The device is compliant with RoHS and REACH requirements, ensuring it meets environmental standards. Its robust design, with no mechanical moving parts, simplifies device design and manufacturability. The sensor can be mounted behind clear acrylic or glass layers, with specific thickness and distance limitations. Soldering conditions for installation include wave soldering and hand soldering guidelines.

Suppliers

Company
Product
Description
Supplier Links
Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company) - 06AC2661 - Newark, An Avnet Company
Chicago, IL, United States
Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
06AC2661
Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company) 06AC2661
CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

CAP-TOUCH SENSOR DISPLAY, 5.5V; Sensing Range Max:0mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:2V; Supply Voltage DC Max:5.5V; Product Range:CTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 06AC2661
Product Name Cap-Touch Sensor Display, 5.5V; Sensing Range Max Vcc (Visual Communications Company)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A1242ELHLT-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 08400830163 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details