Visual Communications Company, Inc. Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company) CNX722C40005T

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company) - 86W5840 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company)
86W5840
Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company) 86W5840
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5VDC; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67, NEMA 6P; Product Range:-; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86W5840
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 5Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
EXCELED™ series chip LED - SML-D13M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers