Visual Communications Company, Inc. Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) CNX718N40005T

Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) - 26Y7251 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
26Y7251
Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company) 26Y7251
LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

LED INDICATOR, PANEL, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:2.8cd; IP / NEMA Rating:Not Rated; Product Range:VCC - CNX718 Series; Forward Voltage:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y7251
Product Name Led Indicator, Panel, Amber; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details