Visual Communications Company, Inc. Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) CNX_480_1_RTP_12

Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) - 12T9763 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
12T9763
Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) 12T9763
PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.1MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:10.1mm; Forward Current If:20mA; Luminous Intensity:345mcd; IP / NEMA Rating:NEMA 4; Product Range:CNX 480 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12T9763
Product Name Panel Mount Indicator, Led, 10.1Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details