Visual Communications Company, Inc. LED Indication - Discrete - CMDA19DR7D1S CMDA19DR7D1S

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 737683-CMDA19DR7D1S Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 170° Lens Transparency: Diffused Millicandela Rating: 17mcd Current - Test: 20mA Wavelength - Peak: 660nm Categories: Optoelectronics Supplier Device Package: 0603 Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.60mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.8V
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 737683-CMDA19DR7D1S Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 170° Lens Transparency: Diffused Millicandela Rating: 17mcd Current - Test: 20mA Wavelength - Peak: 660nm Categories: Optoelectronics Supplier Device Package: 0603 Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.60mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMDA19DR7D1S
737683-CMDA19DR7D1S
LED Indication - Discrete - CMDA19DR7D1S 737683-CMDA19DR7D1S
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 737683-CMDA19DR7D1S Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 170° Lens Transparency: Diffused Millicandela Rating: 17mcd Current - Test: 20mA Wavelength - Peak: 660nm Categories: Optoelectronics Supplier Device Package: 0603 Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.60mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.8V

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 737683-CMDA19DR7D1S
Packaging: Tape and Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 170°
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Current - Test: 20mA
Wavelength - Peak: 660nm
Categories: Optoelectronics
Supplier Device Package: 0603
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.60mm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 1.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 737683-CMDA19DR7D1S
Product Name LED Indication - Discrete - CMDA19DR7D1S
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details