Visual Communications Company, Inc. LED Indication - Discrete CMDA19AY7D1S

Description
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMDA19AY7D1STR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMDA19AY7D1STR-ND
LED Indication - Discrete CMDA19AY7D1STR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - CMDA19AY7D1SCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMDA19AY7D1SCT-ND
LED Indication - Discrete CMDA19AY7D1SCT-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - CMDA19AY7D1SDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMDA19AY7D1SDKR-ND
LED Indication - Discrete CMDA19AY7D1SDKR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6239 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6239
Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6239
LED, GREEN, 15MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 15MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H8841 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
82H8841
Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 82H8841
LED, GREEN, 15MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 15MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
LED SMT 0603 2.2V 15mcd 170deg Green - 894-CMDA19AY7D1S - Utmel Electronic Limited
Hong Kong, China
LED SMT 0603 2.2V 15mcd 170deg Green
894-CMDA19AY7D1S
LED SMT 0603 2.2V 15mcd 170deg Green 894-CMDA19AY7D1S
LED SMT 0603 2.2V 15mcd 170deg Green

LED SMT 0603 2.2V 15mcd 170deg Green

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CMDA19AY7D1STR-ND 45X6239 894-CMDA19AY7D1S
Product Name LED Indication - Discrete Led, Green, 15Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) LED SMT 0603 2.2V 15mcd 170deg Green
LED Package: 0603 (1608 Metric) 1.60mm L x 0.80mm W
LED Type Green Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASMT-UAB4-YV3C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Viewing Angle 120 degrees
View Details