Visual Communications Company, Inc. LED Indication - Discrete - CMD95-21VRC/TR7 CMD95-21VRC/TR7

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010768-CMD95-21VRC/ TR7 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 640nm Height (Max): 2.88mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010768-CMD95-21VRC/ TR7 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 640nm Height (Max): 2.88mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD95-21VRC/TR7
1010768-CMD95-21VRC/TR7
LED Indication - Discrete - CMD95-21VRC/TR7 1010768-CMD95-21VRC/TR7
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010768-CMD95-21VRC/ TR7 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 640nm Height (Max): 2.88mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1010768-CMD95-21VRC/TR7
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Wavelength - Peak: 640nm
Height (Max): 2.88mm
Categories: Optoelectronics
Status: Active
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - L63301CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63301CT-ND
LED Indication - Discrete L63301CT-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L63301TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63301TR-ND
LED Indication - Discrete L63301TR-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9175 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9175
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9175
LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6258 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6258
Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6258
LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 25MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:25mcd; Viewing Angle:25°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1010768-CMD95-21VRC/TR7 L63301CT-ND 82H9175
Product Name LED Indication - Discrete - CMD95-21VRC/TR7 LED Indication - Discrete Led, Red, 25Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details