Visual Communications Company, Inc. LED Indication - Discrete - CMD95-21VGC/TR9 CMD95-21VGC/TR9

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766521-CMD95-21VGC/T R9 Packaging: Reel package Color: Green Package: 2-SMD, Yoke Bend Mounting: SMD Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 19.5mcd Lens Style/Size: Round with Domed Top, 1.70mm Voltage - Forward (Vf) (Typ): 2.1V Wavelength - Peak: 570nm Part Status: Obsolete(EOL) Family Name: CMD95-21VGC Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Yoke Lead Height (Maximum): 2.82mm Alternative Parts (Cross-Reference): CMD95-21VGC; Introduction Date: July 23, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766521-CMD95-21VGC/T R9 Packaging: Reel package Color: Green Package: 2-SMD, Yoke Bend Mounting: SMD Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 19.5mcd Lens Style/Size: Round with Domed Top, 1.70mm Voltage - Forward (Vf) (Typ): 2.1V Wavelength - Peak: 570nm Part Status: Obsolete(EOL) Family Name: CMD95-21VGC Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Yoke Lead Height (Maximum): 2.82mm Alternative Parts (Cross-Reference): CMD95-21VGC; Introduction Date: July 23, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD95-21VGC/TR9
766521-CMD95-21VGC/TR9
LED Indication - Discrete - CMD95-21VGC/TR9 766521-CMD95-21VGC/TR9
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766521-CMD95-21VGC/T R9 Packaging: Reel package Color: Green Package: 2-SMD, Yoke Bend Mounting: SMD Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 19.5mcd Lens Style/Size: Round with Domed Top, 1.70mm Voltage - Forward (Vf) (Typ): 2.1V Wavelength - Peak: 570nm Part Status: Obsolete(EOL) Family Name: CMD95-21VGC Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Yoke Lead Height (Maximum): 2.82mm Alternative Parts (Cross-Reference): CMD95-21VGC; Introduction Date: July 23, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 766521-CMD95-21VGC/TR9
Packaging: Reel package
Color: Green
Package: 2-SMD, Yoke Bend
Mounting: SMD
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 19.5mcd
Lens Style/Size: Round with Domed Top, 1.70mm
Voltage - Forward (Vf) (Typ): 2.1V
Wavelength - Peak: 570nm
Part Status: Obsolete(EOL)
Family Name: CMD95-21VGC
Categories: Optoelectronics
Dimension: 2.20mm L x 2.10mm W
Manufacturer Package: Yoke Lead
Height (Maximum): 2.82mm
Alternative Parts (Cross-Reference): CMD95-21VGC;
Introduction Date: July 23, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - L63405TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63405TR-ND
LED Indication - Discrete L63405TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Yoke Bend

Green LED Indication - Discrete 2.1V 2-SMD, Yoke Bend

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 766521-CMD95-21VGC/TR9 L63405TR-ND
Product Name LED Indication - Discrete - CMD95-21VGC/TR9 LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 25 degrees 25 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
4 POS,RA,RED LED 5V RESISTOR - AM2520EF/4ID5V - Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details