Visual Communications Company, Inc. LED Indication - Discrete - CMD93-21VYC/TR8 CMD93-21VYC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010652-CMD93-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010652-CMD93-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD93-21VYC/TR8
1010652-CMD93-21VYC/TR8
LED Indication - Discrete - CMD93-21VYC/TR8 1010652-CMD93-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1010652-CMD93-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1010652-CMD93-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Transparency: Clear
Millicandela Rating: 12mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.60mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1010652-CMD93-21VYC/TR8
Product Name LED Indication - Discrete - CMD93-21VYC/TR8
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-4379-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details