Visual Communications Company, Inc. LED Indication - Discrete CMD93-21VRC/TR8

Description
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63201TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63201TR-ND
LED Indication - Discrete L63201TR-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L63201TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
View Details
2 suppliers