Visual Communications Company, Inc. LED Indication - Discrete CMD93-21VGC/TR8

Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63205TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63205TR-ND
LED Indication - Discrete L63205TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD93-21VGC/TR8
858616-CMD93-21VGC/TR8
LED Indication - Discrete - CMD93-21VGC/TR8 858616-CMD93-21VGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 858616-CMD93-21VGC/T R8 Features: Green - LED Indication - Discrete 2.1V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: CMD9321VGCTR8, L63205DKR, L63205TR, L63205TR-NDR, L63205CT, L63205CT-NDR, CMD93-21VGC/F8

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 858616-CMD93-21VGC/TR8
Features: Green - LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: CMD9321VGCTR8, L63205DKR, L63205TR, L63205TR-NDR, L63205CT, L63205CT-NDR, CMD93-21VGC/F8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63205TR-ND 858616-CMD93-21VGC/TR8
Product Name LED Indication - Discrete LED Indication - Discrete - CMD93-21VGC/TR8
LED Package: 2-SMD, Gull Wing
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details