Visual Communications Company, Inc. LED Indication - Discrete CMD9121VRC/TR10

Description
Red LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63101CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63101CT-ND
LED Indication - Discrete L63101CT-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - L63101TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63101TR-ND
LED Indication - Discrete L63101TR-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD9121VRC/TR10
101962-CMD9121VRC/TR10
LED Indication - Discrete - CMD9121VRC/TR10 101962-CMD9121VRC/TR10
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 101962-CMD9121VRC/TR 10 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Round with Domed Top, 1.90mm Wavelength - Peak: 640nm Height (Max): 3.00mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 101962-CMD9121VRC/TR10
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style/Size: Round with Domed Top, 1.90mm
Wavelength - Peak: 640nm
Height (Max): 3.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Z-Bend
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L63101CT-ND 101962-CMD9121VRC/TR10
Product Name LED Indication - Discrete LED Indication - Discrete - CMD9121VRC/TR10
LED Package: 2-SMD, Z-Bend
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details