Visual Communications Company, Inc. LED Indication - Discrete CMD91-21SRC/TR10

Description
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L63111TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L63111TR-ND
LED Indication - Discrete L63111TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Red LED Indication - Discrete 1.7V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L63111TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details