Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 856941-CMD6722SRUGCT
Features: Green, Red - LED Indication - Discrete 2.1V Green, 1.7V Red 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: CMD6722
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: CMD67-22RUGC/TR8, CMD67-22SRUGC, L6281115TR-NDR, CMD67-22SRUGC/TR8, Q6239693, CMD67-22SRUGC/8, L6281115TR, L6281115DKR, L6281115CT, L6281115CT-NDR
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-PLCC
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-PLCC
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 4-PLCC
LED GREEN/RED CLEAR SMD
LED, 2.4MM, RED / GREEN, PLCC-2; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 32.2mcd, G 25.1mcd; Forward Voltage / Color:2.4V RoHS Compliant: Yes
LED, 2.4MM, RED / GREEN, PLCC-2, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 32.2mcd, G 25.1mcd; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 856941-CMD6722SRUGCTR8 | L6281115CT-ND | 894-CMD6722SRUGCTR8 | 34C8670 |
| Product Name | LED Indication - Discrete - CMD6722SRUGCTR8 | LED Indication - Discrete | LED GREEN/RED CLEAR SMD | Led, 2.4Mm, Red / Green, Plcc-2; Led Color Vcc (Visual Communications Company) |
| LED Package: | 4-PLCC | 3.20mm Lx2.80mm W | ||
| LED Type | Red; Green; Multi-Colored | Red; Green; Green, Red | Red; Green; Green, Red | |
| Peak Wavelength | 565 to 660 nm (5650 to 6600 Å) | 565 to 660 nm (5650 to 6600 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 25 to 40 milliCandela | 25 milliCandela |