Visual Communications Company, Inc. LED Indication - Discrete - CMD67-21VRC/TR8 CMD67-21VRC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 118872-CMD67-21VRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 640nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 118872-CMD67-21VRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 640nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD67-21VRC/TR8
118872-CMD67-21VRC/TR8
LED Indication - Discrete - CMD67-21VRC/TR8 118872-CMD67-21VRC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 118872-CMD67-21VRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 640nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 118872-CMD67-21VRC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.39mm
Wavelength - Peak: 640nm
Height (Max): 1.98mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - L62801CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62801CT-ND
LED Indication - Discrete L62801CT-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - L62801TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62801TR-ND
LED Indication - Discrete L62801TR-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - L62801DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62801DKR-ND
LED Indication - Discrete L62801DKR-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
CMD67-21 Series Red 2.4 mm 120° 10 mcd 2.8 V Clear Surface Mount LED - 894-CMD67-21VRC/TR8 - Utmel Electronic Limited
Hong Kong, China
CMD67-21 Series Red 2.4 mm 120° 10 mcd 2.8 V Clear Surface Mount LED
894-CMD67-21VRC/TR8
CMD67-21 Series Red 2.4 mm 120° 10 mcd 2.8 V Clear Surface Mount LED 894-CMD67-21VRC/TR8
CMD67-21 Series Red 2.4 mm 120° 10 mcd 2.8 V Clear Surface Mount LED

CMD67-21 Series Red 2.4 mm 120° 10 mcd 2.8 V Clear Surface Mount LED

Supplier's Site
Led, Red, 2.4Mm, 10Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93K6536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 10Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93K6536
Led, Red, 2.4Mm, 10Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93K6536
LED, RED, 2.4MM, 10MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:RedRoHS Compliant: Yes

LED, RED, 2.4MM, 10MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 10Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6249 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 10Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6249
Led, Red, 10Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6249
LED, RED, 10MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 10MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 118872-CMD67-21VRC/TR8 L62801CT-ND 894-CMD67-21VRC/TR8 93K6536
Product Name LED Indication - Discrete - CMD67-21VRC/TR8 LED Indication - Discrete CMD67-21 Series Red 2.4 mm 120° 10 mcd 2.8 V Clear Surface Mount LED Led, Red, 2.4Mm, 10Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details