Visual Communications Company, Inc. LED Indication - Discrete CMD67-21URC/TR8

Description
Red LED Indication - Discrete 1.7V 4-PLCC
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L628111TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L628111TR-ND
LED Indication - Discrete L628111TR-ND
Red LED Indication - Discrete 1.7V 4-PLCC

Red LED Indication - Discrete 1.7V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - L628111DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L628111DKR-ND
LED Indication - Discrete L628111DKR-ND
Red LED Indication - Discrete 1.7V 4-PLCC

Red LED Indication - Discrete 1.7V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - L628111CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L628111CT-ND
LED Indication - Discrete L628111CT-ND
Red LED Indication - Discrete 1.7V 4-PLCC

Red LED Indication - Discrete 1.7V 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD67-21URC/TR8
1006725-CMD67-21URC/TR8
LED Indication - Discrete - CMD67-21URC/TR8 1006725-CMD67-21URC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1006725-CMD67-21URC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 62mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 660nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1006725-CMD67-21URC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 62mcd
Lens Style/Size: Round with Flat Top, 2.39mm
Wavelength - Peak: 660nm
Height (Max): 1.98mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Led, Red, 2.4Mm, 62Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93K6533 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 62Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93K6533
Led, Red, 2.4Mm, 62Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93K6533
LED, RED, 2.4MM, 62MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:62mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 2.4MM, 62MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:62mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 62Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6247 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 62Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6247
Led, Red, 62Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6247
LED, RED, 62MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:62mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 62MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:62mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L628111TR-ND 1006725-CMD67-21URC/TR8 93K6533
Product Name LED Indication - Discrete LED Indication - Discrete - CMD67-21URC/TR8 Led, Red, 2.4Mm, 62Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 4-PLCC 2.4mm
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 62 milliCandela 62 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Mini-mold Chip LED - SML-D13VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details