Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1006724-CMD67-21SRC/
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Flat Top, 2.39mm
Wavelength - Peak: 660nm
Height (Max): 1.98mm
Categories: Optoelectronics
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Red LED Indication - Discrete 1.7V 2-PLCC
Red LED Indication - Discrete 1.7V 2-PLCC
Red LED Indication - Discrete 1.7V 2-PLCC
LED, RED, 2.4MM, 40MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:40mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1006724-CMD67-21SRC/TR8 | L62811DKR-ND | 93K6532 |
| Product Name | LED Indication - Discrete - CMD67-21SRC/TR8 | LED Indication - Discrete | Led, Red, 2.4Mm, 40Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) |
| LED Type | Red; Red | Red | Red; Red |
| Peak Wavelength | 660 nm (6600 Å) | 650 nm (6500 Å) | 660 nm (6600 Å) |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees |
| Forward Voltage | 1.7 volts | 2 volts | 1.7 volts |
| Lens Type | Flat Lens | Flat Lens |