Visual Communications Company, Inc. LED Indication - Discrete CMD383UBC

Description
Blue LED Indication - Discrete 4.9V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 4.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMD383UBC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD383UBC-ND
LED Indication - Discrete CMD383UBC-ND
Blue LED Indication - Discrete 4.9V Radial

Blue LED Indication - Discrete 4.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CMD383UBC-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
1W Mini High Power LED - ASMT-JH10-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details