Visual Communications Company, Inc. LED Indication - Discrete CMD2821VGCTR8T1

Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62705TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62705TR-ND
LED Indication - Discrete L62705TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Green, 160 Μcd, 570Nm; Led Color Vcc (Visual Communications Company) - 93K6513 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 160 Μcd, 570Nm; Led Color Vcc (Visual Communications Company)
93K6513
Led, Green, 160 Μcd, 570Nm; Led Color Vcc (Visual Communications Company) 93K6513
LED, GREEN, 160 µCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:1mA; Forward Voltage:2.8V; Wavelength Typ:570nm; Luminous Intensity:160µcd; Viewing Angle:150°; Lens Shape:Rectangular; Colour:Green RoHS Compliant: Yes

LED, GREEN, 160 µCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:1mA; Forward Voltage:2.8V; Wavelength Typ:570nm; Luminous Intensity:160µcd; Viewing Angle:150°; Lens Shape:Rectangular; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62705TR-ND 93K6513
Product Name LED Indication - Discrete Led, Green, 160 Μcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 150 degrees 150 degrees
Luminous Intensity 0.1600 milliCandela 0.1600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers