Visual Communications Company, Inc. LED Indication - Discrete - CMD17-21VRC/TR8 CMD17-21VRC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001712-CMD17-21VRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 13mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001712-CMD17-21VRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 13mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD17-21VRC/TR8
1001712-CMD17-21VRC/TR8
LED Indication - Discrete - CMD17-21VRC/TR8 1001712-CMD17-21VRC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001712-CMD17-21VRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 13mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1001712-CMD17-21VRC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 13mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 640nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Active
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - L62401DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62401DKR-ND
LED Indication - Discrete L62401DKR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62401TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62401TR-ND
LED Indication - Discrete L62401TR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62401CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62401CT-ND
LED Indication - Discrete L62401CT-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 34C8663 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
34C8663
Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 34C8663
LED, RED, 1.25MM X 1.4MM, 13MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:13mcd; Viewing Angle:140°; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 13MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:13mcd; Viewing Angle:140°; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2936 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2936
Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2936
LED, RED, 1.25MM X 1.4MM, 13MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:13mcd; Viewing Angle:140°; Colour:RedRoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 13MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:13mcd; Viewing Angle:140°; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1001712-CMD17-21VRC/TR8 L62401DKR-ND 34C8663
Product Name LED Indication - Discrete - CMD17-21VRC/TR8 LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 13Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 635 nm (4640 to 6350 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details