Visual Communications Company, Inc. LED Indication - Discrete - CMD17-21VGC CMD17-21VGC

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1162242-CMD17-21VGC Manufacturer Homepage: vcclite.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1162242-CMD17-21VGC Manufacturer Homepage: vcclite.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD17-21VGC
1162242-CMD17-21VGC
LED Indication - Discrete - CMD17-21VGC 1162242-CMD17-21VGC
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1162242-CMD17-21VGC Manufacturer Homepage: vcclite.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1162242-CMD17-21VGC
Manufacturer Homepage: vcclite.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1162242-CMD17-21VGC
Product Name LED Indication - Discrete - CMD17-21VGC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXK02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details