Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 107078-CMD17-21VGC/T
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Active
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting
CMD17-21 Series Green 0805 140° 10 mcd Clear 2.1 V Surface Mount LED
LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes
LED, GREEN, 1.25MM X 1.4MM, 10MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | L62405TR-ND | 107078-CMD17-21VGC/TR8 | 894-CMD17-21VGC/TR8 | 34C8661 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - CMD17-21VGC/TR8 | CMD17-21 Series Green 0805 140° 10 mcd Clear 2.1 V Surface Mount LED | Led, Green, 1.25Mm X 1.4Mm, 10Mcd, 570Nm; Led Color Vcc (Visual Communications Company) |
| LED Package: | 0805 (2012 Metric) | 2.00mm L x 1.25mm W | 1.25mm x 1.4mm | |
| LED Type | Green | Green; Green | Green; Green | Green; Green |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) |
| Viewing Angle | 140 degrees | 140 degrees | 140 degrees | 140 degrees |
| Luminous Intensity | 10 milliCandela | 10 milliCandela |