Visual Communications Company, Inc. LED Indication - Discrete CMD1522SRUGCTR8

Description
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L6221115CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L6221115CT-ND
LED Indication - Discrete L6221115CT-ND
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - L6221115DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L6221115DKR-ND
LED Indication - Discrete L6221115DKR-ND
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - L6221115TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L6221115TR-ND
LED Indication - Discrete L6221115TR-ND
Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.1V Green, 1.7V Red 1210 (3225 Metric)

Buy Now Datasheet
Led, 2Mm X 1.5Mm, Red / Green, 1206; Led Color Vcc (Visual Communications Company) - 93B3575 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 1.5Mm, Red / Green, 1206; Led Color Vcc (Visual Communications Company)
93B3575
Led, 2Mm X 1.5Mm, Red / Green, 1206; Led Color Vcc (Visual Communications Company) 93B3575
LED, 2MM X 1.5MM, RED / GREEN, 1206; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 15mcd, G 12mcd; Product Range:-; No. of Pins:4RoHS Compliant: Yes

LED, 2MM X 1.5MM, RED / GREEN, 1206; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 15mcd, G 12mcd; Product Range:-; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 2Mm X 1.5Mm, Red / Green, 1206, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2931 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 1.5Mm, Red / Green, 1206, Full Reel; Led Color Vcc (Visual Communications Company)
28X2931
Led, 2Mm X 1.5Mm, Red / Green, 1206, Full Reel; Led Color Vcc (Visual Communications Company) 28X2931
LED, 2MM X 1.5MM, RED / GREEN, 1206, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 15mcd, G 12mcd; Product Range:- RoHS Compliant: Yes

LED, 2MM X 1.5MM, RED / GREEN, 1206, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 15mcd, G 12mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L6221115CT-ND 93B3575
Product Name LED Indication - Discrete Led, 2Mm X 1.5Mm, Red / Green, 1206; Led Color Vcc (Visual Communications Company)
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 660 nm (5650 to 6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-BAN-CX0B0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers