Visual Communications Company, Inc. LEDs CMD15-21VGC/TR8

Description
LED SMT 1206 2.1V 20mA 10mcd Green
Request a Quote Datasheet
Description
LED SMT 1206 2.1V 20mA 10mcd Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 434312 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED SMT 1206 2.1V 20mA 10mcd Green

LED SMT 1206 2.1V 20mA 10mcd Green

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - CMD15-21VGC/TR8
100096-CMD15-21VGC/TR8
LED Indication - Discrete - CMD15-21VGC/TR8 100096-CMD15-21VGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 100096-CMD15-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 100096-CMD15-21VGC/TR8
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 1.30mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting

Buy Now Datasheet
LED Indication - Discrete - L62205DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62205DKR-ND
LED Indication - Discrete L62205DKR-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62205TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62205TR-ND
LED Indication - Discrete L62205TR-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62205CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62205CT-ND
LED Indication - Discrete L62205CT-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 15M8857 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
15M8857
Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 15M8857
LED, GREEN, 1.5MM X 2MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.5MM X 2MM, 10MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2925 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2925
Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2925
LED, GREEN, 1.5MM X 2MM, 10MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.5MM X 2MM, 10MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 434312 100096-CMD15-21VGC/TR8 L62205DKR-ND 15M8857
Product Name LEDs LED Indication - Discrete - CMD15-21VGC/TR8 LED Indication - Discrete Led, Green, 1.5Mm X 2Mm, 10Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Type Clear Green; Green Green Green; Green
Forward Voltage 2.1 volts 2.1 volts 2 volts 2.1 volts
Peak Wavelength 570 nm (5700 Å) 575 nm (5750 Å) 570 nm (5700 Å)
Lens Type Flat Lens Flat Lens
Additional Wavelength 570nm 570nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
Forward Current 430 milliamps
View Details