Visual Communications Company, Inc. LED Indication - Discrete - CMD12-21VYC/TR8 CMD12-21VYC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 120330-CMD12-21VYC/T R8 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Wavelength - Peak: 585nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 120330-CMD12-21VYC/T R8 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Wavelength - Peak: 585nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD12-21VYC/TR8
120330-CMD12-21VYC/TR8
LED Indication - Discrete - CMD12-21VYC/TR8 120330-CMD12-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 120330-CMD12-21VYC/T R8 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Wavelength - Peak: 585nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 120330-CMD12-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Wavelength - Peak: 585nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - L62107DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62107DKR-ND
LED Indication - Discrete L62107DKR-ND
Yellow LED Indication - Discrete 2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L62107TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62107TR-ND
LED Indication - Discrete L62107TR-ND
Yellow LED Indication - Discrete 2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L62107CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62107CT-ND
LED Indication - Discrete L62107CT-ND
Yellow LED Indication - Discrete 2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Led, Yellow, 2Mm, 3Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93K6503 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm, 3Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93K6503
Led, Yellow, 2Mm, 3Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93K6503
LED, YELLOW, 2MM, 3MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2MM, 3MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 3Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6245 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 3Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6245
Led, Yellow, 3Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6245
LED, YELLOW, 3MCD, 585NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 3MCD, 585NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:3mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 120330-CMD12-21VYC/TR8 L62107DKR-ND 93K6503 45X6245
Product Name LED Indication - Discrete - CMD12-21VYC/TR8 LED Indication - Discrete Led, Yellow, 2Mm, 3Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) Led, Yellow, 3Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 591 nm (5910 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - SML-LX2832YC-TR - 029410-SML-LX2832YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
View Details
5 suppliers