Visual Communications Company, Inc. LED Indication - Discrete - CMD11-21VRC/TR8 CMD11-21VRC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000972-CMD11-21VRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 20° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000972-CMD11-21VRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 20° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD11-21VRC/TR8
1000972-CMD11-21VRC/TR8
LED Indication - Discrete - CMD11-21VRC/TR8 1000972-CMD11-21VRC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000972-CMD11-21VRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 20° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1000972-CMD11-21VRC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 20°
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Round with Flat Top, 1.10mm
Current - Test: 20mA
Wavelength - Peak: 640nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - L62001TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62001TR-ND
LED Indication - Discrete L62001TR-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62001DKR-ND
LED Indication - Discrete L62001DKR-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62001CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62001CT-ND
LED Indication - Discrete L62001CT-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 93K6498 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
93K6498
Led, Red, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 93K6498
LED, RED, 6MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:-; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, RED, 6MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:-; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2922 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2922
Led, Red, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2922
LED, RED, 6MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

LED, RED, 6MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1000972-CMD11-21VRC/TR8 L62001TR-ND 93K6498
Product Name LED Indication - Discrete - CMD11-21VRC/TR8 LED Indication - Discrete Led, Red, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 632 nm (6320 Å) 640 nm (6400 Å)
Viewing Angle 20 degrees 60 degrees 20 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED White Lighting - ASMT-MW00-NHJ00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details