Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 109960-CMD11-21VGC/T
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 20°
Lens Transparency: Clear
Millicandela Rating: 7.5mcd
Lens Style/Size: Round with Flat Top, 1.10mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
LED, GREEN, 7.5MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7.5mcd; Viewing Angle:20°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes
LED, GREEN, 7.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7.5mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 109960-CMD11-21VGC/TR8 | L62005DKR-ND | 93K6497 |
| Product Name | LED Indication - Discrete - CMD11-21VGC/TR8 | LED Indication - Discrete | Led, Green, 7.5Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) |
| LED Type | Green; Green | Green | Green; Green |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) |
| Viewing Angle | 20 degrees | 20 degrees | 20 degrees |
| Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts |
| Lens Type | Flat Lens | Flat Lens |