Visual Communications Company, Inc. Optics - Lenses CMC_443_CTP

Description
5MM LENS WASHER RTAINR
Request a Quote Datasheet
Description
5MM LENS WASHER RTAINR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CMC_443_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CMC_443_CTP-ND
Optics - Lenses CMC_443_CTP-ND
5MM LENS WASHER RTAINR

5MM LENS WASHER RTAINR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number CMC_443_CTP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707686 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 10 x 5mm
Lead Length 15 mm (0.5906 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7378 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 1-2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details