RS Components, Ltd. LED Lenses & Reflectors 1700870

Description
Avago,Cree 20mm Frosted Wide Optic 1.4
Request a Quote
Description
Avago,Cree 20mm Frosted Wide Optic 1.4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 1700870 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1700870
LED Lenses & Reflectors 1700870
Avago,Cree 20mm Frosted Wide Optic 1.4

Avago,Cree 20mm Frosted Wide Optic 1.4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 1700870
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795911 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 44.65mm
Lead Length 44.65 mm (1.76 inch)
View Details
LED Light Pipes - 1707605 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 8.7 mm (0.3425 inch)
Color Clear; Clear
View Details
LED Lenses & Reflectors - 1711540 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 14.4 mm, 17.55 x 15.2 x 10.6 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Light Pipes - 8796538 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 7 x 7mm
Lead Length 21.5 mm (0.8465 inch)
View Details