Visual Communications Company, Inc. Optics - Lenses CLR_301_CTP

Description
LENS CLEAR PANEL MOUNT SNAP-IN
Request a Quote Datasheet
Description
LENS CLEAR PANEL MOUNT SNAP-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CLR_301_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CLR_301_CTP-ND
Optics - Lenses CLR_301_CTP-ND
LENS CLEAR PANEL MOUNT SNAP-IN

LENS CLEAR PANEL MOUNT SNAP-IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number CLR_301_CTP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796213 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LEDs - Spacers, Standoffs - 36-7043-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details