SCHURTER Inc LED Holder with 3 mm LED ASL

Description
Description PCB,: Up to 8 holders possible Arrangement in-line and in blocks Illumination with 3 mm LED Terminals angled or straight
Request a Quote
Description
Description PCB,: Up to 8 holders possible Arrangement in-line and in blocks Illumination with 3 mm LED Terminals angled or straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASL is a PCB-mounted LED holder designed for 3 mm LEDs, available with straight or angled terminals and capable of housing up to eight units in linear or block arrangements. It operates from -25 to 85 °C and withstands storage temperatures from -55 to 100 °C. Soldering compatibility meets IEC 60068-2-20, with a solderability temperature of 235 °C for 2 seconds and resistance to soldering heat up to 260 °C for 5 seconds. The part complies with RoHS 2011/65/EU and REACH Regulation (EC) No 1907/2006. Physical dimensions include a terminal pitch of 2.54 mm and housing height up to 10.5 mm. LED variants include red, green, and yellow, with forward voltage up to 3.0 V, maximum forward current of 30 mA, luminous intensity from 6.3 to 12 mcd, and a viewing angle of 60°.

Datasheet Summary
Powered by GS/AI

The ASL is a PCB-mounted LED holder designed for 3 mm LEDs, available with straight or angled terminals and capable of housing up to eight units in linear or block arrangements. It operates from -25 to 85 °C and withstands storage temperatures from -55 to 100 °C. Soldering compatibility meets IEC 60068-2-20, with a solderability temperature of 235 °C for 2 seconds and resistance to soldering heat up to 260 °C for 5 seconds. The part complies with RoHS 2011/65/EU and REACH Regulation (EC) No 1907/2006. Physical dimensions include a terminal pitch of 2.54 mm and housing height up to 10.5 mm. LED variants include red, green, and yellow, with forward voltage up to 3.0 V, maximum forward current of 30 mA, luminous intensity from 6.3 to 12 mcd, and a viewing angle of 60°.

Suppliers

Company
Product
Description
Supplier Links
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Santa Rosa, CA, United States
LED Holder with 3 mm LED
ASL
LED Holder with 3 mm LED ASL
Description PCB,: Up to 8 holders possible Arrangement in-line and in blocks Illumination with 3 mm LED Terminals angled or straight

Description

  • PCB,:
  • Up to 8 holders possible
  • Arrangement in-line and in blocks
  • Illumination with 3 mm LED
  • Terminals angled or straight
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category LED Mounts and Lenses
Product Number ASL
Product Name LED Holder with 3 mm LED
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Light Pipes - 486-3585-ND - DigiKey
Specs
LED Hardware LED Light Pipe
LED Type 2 mm; 2.00mm
Mount Style Board Mount, Press Fit
View Details
LEDs - Spacers, Standoffs - 486-7072-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LEDs - Spacers, Standoffs - 486-7067-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details