Visual Communications Company, Inc. Led Panel Indicator, Yellow, 14Mm, 120V; Led Color Vcc (Visual Communications Company) CL-1-2007-0120-I

Description
LED PANEL INDICATOR, YELLOW, 14MM, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:7mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 14MM, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:7mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 14Mm, 120V; Led Color Vcc (Visual Communications Company) - 64AH2067 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 14Mm, 120V; Led Color Vcc (Visual Communications Company)
64AH2067
Led Panel Indicator, Yellow, 14Mm, 120V; Led Color Vcc (Visual Communications Company) 64AH2067
LED PANEL INDICATOR, YELLOW, 14MM, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:7mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, YELLOW, 14MM, 120V; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:14mm; Forward Current If:7mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2067
Product Name Led Panel Indicator, Yellow, 14Mm, 120V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ASMM-CS03-HM002CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details