Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company) CDLB-1-2700-9923-I

Description
LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5578 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5578
Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5578
LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5578
Product Name Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - SLR-342VR3F - 794527-SLR-342VR3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
LED Indication - Discrete - 1497-1280-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details